Panasonic Chip Res, Thick Film, 22K, 0.5W, 0805; Resistance Panasonic ERJ-UP6F2202V

Description
CHIP RES, THICK FILM, 22K, 0.5W, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22K, 0.5W, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22K, 0.5W, 0805; Resistance Panasonic - 68AC3504 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K, 0.5W, 0805; Resistance Panasonic
68AC3504
Chip Res, Thick Film, 22K, 0.5W, 0805; Resistance Panasonic 68AC3504
CHIP RES, THICK FILM, 22K, 0.5W, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K, 0.5W, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 22K, 0.5W, 0805; Resistance Panasonic - 68AC3505 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K, 0.5W, 0805; Resistance Panasonic
68AC3505
Chip Res, Thick Film, 22K, 0.5W, 0805; Resistance Panasonic 68AC3505
CHIP RES, THICK FILM, 22K, 0.5W, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K, 0.5W, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3504
Product Name Chip Res, Thick Film, 22K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details