RES 18 OHM 1% 1/2W 0805
CHIP RES, THICK FILM, 18R, 0.5W, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
CHIP RES, THICK FILM, 18R, 0.5W, 0805; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-UP6F18R0V | 68AC3478 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 18R, 0.5W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 18 ohms | 18 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |