Panasonic Chip Res, Thick Film, 18K, 0.5W, 0805; Resistance Panasonic ERJ-UP6F1802V

Description
CHIP RES, THICK FILM, 18K, 0.5W, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18K, 0.5W, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18K, 0.5W, 0805; Resistance Panasonic - 68AC3485 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.5W, 0805; Resistance Panasonic
68AC3485
Chip Res, Thick Film, 18K, 0.5W, 0805; Resistance Panasonic 68AC3485
CHIP RES, THICK FILM, 18K, 0.5W, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.5W, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18K, 0.5W, 0805; Resistance Panasonic - 68AC3484 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18K, 0.5W, 0805; Resistance Panasonic
68AC3484
Chip Res, Thick Film, 18K, 0.5W, 0805; Resistance Panasonic 68AC3484
CHIP RES, THICK FILM, 18K, 0.5W, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 18K, 0.5W, 0805; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3485
Product Name Chip Res, Thick Film, 18K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers