Panasonic Chip Resistor - Surface Mount ERJ-UP6F16R0V

Description
RES 16 OHM 1% 1/2W 0805
Datasheet
Description
RES 16 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP6F16R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F16R0V
Chip Resistor - Surface Mount ERJ-UP6F16R0V
RES 16 OHM 1% 1/2W 0805

RES 16 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 16R, 0.5W, 0805; Resistance Panasonic - 68AC3469 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R, 0.5W, 0805; Resistance Panasonic
68AC3469
Chip Res, Thick Film, 16R, 0.5W, 0805; Resistance Panasonic 68AC3469
CHIP RES, THICK FILM, 16R, 0.5W, 0805; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R, 0.5W, 0805; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16R, 0.5W, 0805; Resistance Panasonic - 68AC3468 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R, 0.5W, 0805; Resistance Panasonic
68AC3468
Chip Res, Thick Film, 16R, 0.5W, 0805; Resistance Panasonic 68AC3468
CHIP RES, THICK FILM, 16R, 0.5W, 0805; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R, 0.5W, 0805; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP6F16R0V 68AC3469
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 16R, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details