Panasonic Chip Resistor - Surface Mount ERJ-UP6F1600V

Description
RES 160 OHM 1% 1/2W 0805
Datasheet
Description
RES 160 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP6F1600V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F1600V
Chip Resistor - Surface Mount ERJ-UP6F1600V
RES 160 OHM 1% 1/2W 0805

RES 160 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 160R, 0.5W, 0805; Resistance Panasonic - 68AC3471 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 160R, 0.5W, 0805; Resistance Panasonic
68AC3471
Chip Res, Thick Film, 160R, 0.5W, 0805; Resistance Panasonic 68AC3471
CHIP RES, THICK FILM, 160R, 0.5W, 0805; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 160R, 0.5W, 0805; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 160R, 0.5W, 0805; Resistance Panasonic - 68AC3470 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 160R, 0.5W, 0805; Resistance Panasonic
68AC3470
Chip Res, Thick Film, 160R, 0.5W, 0805; Resistance Panasonic 68AC3470
CHIP RES, THICK FILM, 160R, 0.5W, 0805; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 160R, 0.5W, 0805; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP6F1600V 68AC3471
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 160R, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details