Panasonic Chip Resistor - Surface Mount ERJ-UP6F1301V

Description
RES 1.3K OHM 1% 1/2W 0805
Datasheet
Description
RES 1.3K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP6F1301V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F1301V
Chip Resistor - Surface Mount ERJ-UP6F1301V
RES 1.3K OHM 1% 1/2W 0805

RES 1.3K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 1K3, 0.5W, 0805; Resistance Panasonic - 68AC3453 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K3, 0.5W, 0805; Resistance Panasonic
68AC3453
Chip Res, Thick Film, 1K3, 0.5W, 0805; Resistance Panasonic 68AC3453
CHIP RES, THICK FILM, 1K3, 0.5W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K3, 0.5W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K3, 0.5W, 0805; Resistance Panasonic - 68AC3452 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K3, 0.5W, 0805; Resistance Panasonic
68AC3452
Chip Res, Thick Film, 1K3, 0.5W, 0805; Resistance Panasonic 68AC3452
CHIP RES, THICK FILM, 1K3, 0.5W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

CHIP RES, THICK FILM, 1K3, 0.5W, 0805; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP6F1301V 68AC3453
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 1K3, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614971-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details