Panasonic Chip Res, Thick Film, 120K, 0.5W, 0805; Resistance Panasonic ERJ-UP6F1203V

Description
CHIP RES, THICK FILM, 120K, 0.5W, 0805; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 120K, 0.5W, 0805; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 120K, 0.5W, 0805; Resistance Panasonic - 68AC3446 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120K, 0.5W, 0805; Resistance Panasonic
68AC3446
Chip Res, Thick Film, 120K, 0.5W, 0805; Resistance Panasonic 68AC3446
CHIP RES, THICK FILM, 120K, 0.5W, 0805; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120K, 0.5W, 0805; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 120K, 0.5W, 0805; Resistance Panasonic - 68AC3447 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 120K, 0.5W, 0805; Resistance Panasonic
68AC3447
Chip Res, Thick Film, 120K, 0.5W, 0805; Resistance Panasonic 68AC3447
CHIP RES, THICK FILM, 120K, 0.5W, 0805; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 120K, 0.5W, 0805; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3446
Product Name Chip Res, Thick Film, 120K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 120000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details