Panasonic Chip Res, Thick Film, 12K, 0.5W, 0805; Resistance Panasonic ERJ-UP6F1202V

Description
CHIP RES, THICK FILM, 12K, 0.5W, 0805; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12K, 0.5W, 0805; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12K, 0.5W, 0805; Resistance Panasonic - 68AC3444 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K, 0.5W, 0805; Resistance Panasonic
68AC3444
Chip Res, Thick Film, 12K, 0.5W, 0805; Resistance Panasonic 68AC3444
CHIP RES, THICK FILM, 12K, 0.5W, 0805; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K, 0.5W, 0805; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 12K, 0.5W, 0805; Resistance Panasonic - 68AC3445 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K, 0.5W, 0805; Resistance Panasonic
68AC3445
Chip Res, Thick Film, 12K, 0.5W, 0805; Resistance Panasonic 68AC3445
CHIP RES, THICK FILM, 12K, 0.5W, 0805; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K, 0.5W, 0805; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3444
Product Name Chip Res, Thick Film, 12K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details