Panasonic Chip Resistor - Surface Mount ERJ-UP6F10R0V

Description
RES 10 OHM 1% 1/2W 0805
Datasheet
Description
RES 10 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP6F10R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP6F10R0V
Chip Resistor - Surface Mount ERJ-UP6F10R0V
RES 10 OHM 1% 1/2W 0805

RES 10 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 10R, 0.5W, 0805; Resistance Panasonic - 68AC3416 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R, 0.5W, 0805; Resistance Panasonic
68AC3416
Chip Res, Thick Film, 10R, 0.5W, 0805; Resistance Panasonic 68AC3416
CHIP RES, THICK FILM, 10R, 0.5W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R, 0.5W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10R, 0.5W, 0805; Resistance Panasonic - 68AC3417 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R, 0.5W, 0805; Resistance Panasonic
68AC3417
Chip Res, Thick Film, 10R, 0.5W, 0805; Resistance Panasonic 68AC3417
CHIP RES, THICK FILM, 10R, 0.5W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R, 0.5W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP6F10R0V 68AC3416
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 10R, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details