Panasonic Chip Res, Thick Film, 10K, 0.5W, 0805; Resistance Panasonic ERJ-UP6F1002V

Description
CHIP RES, THICK FILM, 10K, 0.5W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10K, 0.5W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10K, 0.5W, 0805; Resistance Panasonic - 68AC3422 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K, 0.5W, 0805; Resistance Panasonic
68AC3422
Chip Res, Thick Film, 10K, 0.5W, 0805; Resistance Panasonic 68AC3422
CHIP RES, THICK FILM, 10K, 0.5W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K, 0.5W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 10K, 0.5W, 0805; Resistance Panasonic - 68AC3423 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K, 0.5W, 0805; Resistance Panasonic
68AC3423
Chip Res, Thick Film, 10K, 0.5W, 0805; Resistance Panasonic 68AC3423
CHIP RES, THICK FILM, 10K, 0.5W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K, 0.5W, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3422
Product Name Chip Res, Thick Film, 10K, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers