Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J914V

Description
RES 910K OHM 5% 1/4W 0603
Datasheet
Description
RES 910K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J914V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J914V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J914V
RES 910K OHM 5% 1/4W 0603

RES 910K OHM 5% 1/4W 0603

Supplier's Site
Res, 910K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2050
Res, 910K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2050
RES, 910K, 5%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910K, 5%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2049
Res, 910K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2049
RES, 910K, 5%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910K, 5%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J914V 68AH2050
Product Name Resistors - Chip Resistor - Surface Mount Res, 910K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 910000 ohms 910000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details