Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J913V

Description
RES 91K OHM 5% 1/4W 0603
Datasheet
Description
RES 91K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J913V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J913V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J913V
RES 91K OHM 5% 1/4W 0603

RES 91K OHM 5% 1/4W 0603

Supplier's Site
Res, 91K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1044
Res, 91K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1044
RES, 91K, 5%, 0.25W, 0603, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 91K, 5%, 0.25W, 0603, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2048
Res, 91K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2048
RES, 91K, 5%, 0.25W, 0603, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 91K, 5%, 0.25W, 0603, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J913V 68AH1044
Product Name Resistors - Chip Resistor - Surface Mount Res, 91K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 91000 ohms 91000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1183FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details