Panasonic Res, 91R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J910V

Description
RES, 91R, 5%, 0.25W, 0603, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 5%, 0.25W, 0603, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3162
Res, 91R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3162
RES, 91R, 5%, 0.25W, 0603, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 91R, 5%, 0.25W, 0603, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2046
Res, 91R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2046
RES, 91R, 5%, 0.25W, 0603, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 91R, 5%, 0.25W, 0603, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J910V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J910V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J910V
RES 91 OHM 5% 1/4W 0603

RES 91 OHM 5% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP3J910V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J910V
Chip Resistor - Surface Mount ERJ-UP3J910V
RES 91 OHM 5% 1/4W 0603

RES 91 OHM 5% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 68AH3162 ERJ-UP3J910V ERJ-UP3J910V
Product Name Res, 91R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 91 ohms 91 ohms 91 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details