Panasonic Res, 8R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J8R2V

Description
RES, 8R2, 5%, 0.25W, 0603, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 8R2, 5%, 0.25W, 0603, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1037
Res, 8R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1037
RES, 8R2, 5%, 0.25W, 0603, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 8R2, 5%, 0.25W, 0603, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2040
Res, 8R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2040
RES, 8R2, 5%, 0.25W, 0603, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 8R2, 5%, 0.25W, 0603, THICK FILM; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3J8R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J8R2V
Chip Resistor - Surface Mount ERJ-UP3J8R2V
RES 8.2 OHM 5% 1/4W 0603

RES 8.2 OHM 5% 1/4W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J8R2V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J8R2V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J8R2V
RES 8.2 OHM 5% 1/4W 0603

RES 8.2 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors
Product Number 68AH1037 ERJ-UP3J8R2V ERJ-UP3J8R2V
Product Name Res, 8R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details