Panasonic Res, 820R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J821V

Description
RES, 820R, 5%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 820R, 5%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1038
Res, 820R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1038
RES, 820R, 5%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 820R, 5%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2042
Res, 820R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2042
RES, 820R, 5%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 820R, 5%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1038
Product Name Res, 820R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers