Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J754V

Description
RES 750K OHM 5% 1/4W 0603
Datasheet
Description
RES 750K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J754V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J754V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J754V
RES 750K OHM 5% 1/4W 0603

RES 750K OHM 5% 1/4W 0603

Supplier's Site
Res, 750K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3157
Res, 750K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3157
RES, 750K, 5%, 0.25W, 0603, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750K, 5%, 0.25W, 0603, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3156
Res, 750K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3156
RES, 750K, 5%, 0.25W, 0603, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750K, 5%, 0.25W, 0603, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J754V 68AH3157
Product Name Resistors - Chip Resistor - Surface Mount Res, 750K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 750000 ohms 750000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details