Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J750V

Description
RES 75 OHM 5% 1/4W 0603
Datasheet
Description
RES 75 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J750V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J750V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J750V
RES 75 OHM 5% 1/4W 0603

RES 75 OHM 5% 1/4W 0603

Supplier's Site
Res, 75R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3153
Res, 75R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3153
RES, 75R, 5%, 0.25W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 75R, 5%, 0.25W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1034
Res, 75R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1034
RES, 75R, 5%, 0.25W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 75R, 5%, 0.25W, 0603, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3J750V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J750V
Chip Resistor - Surface Mount ERJ-UP3J750V
RES 75 OHM 5% 1/4W 0603

RES 75 OHM 5% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-UP3J750V 68AH3153 ERJ-UP3J750V
Product Name Resistors - Chip Resistor - Surface Mount Res, 75R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details