Panasonic Res, 680K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J684V

Description
RES, 680K, 5%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 680K, 5%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2036
Res, 680K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2036
RES, 680K, 5%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680K, 5%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2035
Res, 680K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2035
RES, 680K, 5%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 680K, 5%, 0.25W, 0603, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2036
Product Name Res, 680K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 680000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers