Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J683V

Description
RES 68K OHM 5% 1/4W 0603
Datasheet
Description
RES 68K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J683V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J683V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J683V
RES 68K OHM 5% 1/4W 0603

RES 68K OHM 5% 1/4W 0603

Supplier's Site
Res, 68K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2034
Res, 68K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2034
RES, 68K, 5%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 68K, 5%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3151 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3151
Res, 68K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3151
RES, 68K, 5%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 68K, 5%, 0.25W, 0603, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J683V 68AH2034
Product Name Resistors - Chip Resistor - Surface Mount Res, 68K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 68000 ohms 68000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details