Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J624V

Description
RES 620K OHM 5% 1/4W 0603
Datasheet
Description
RES 620K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J624V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J624V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J624V
RES 620K OHM 5% 1/4W 0603

RES 620K OHM 5% 1/4W 0603

Supplier's Site
Res, 620K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3148
Res, 620K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3148
RES, 620K, 5%, 0.25W, 0603, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 620K, 5%, 0.25W, 0603, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3149
Res, 620K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3149
RES, 620K, 5%, 0.25W, 0603, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 620K, 5%, 0.25W, 0603, THICK FILM; Resistance:620kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J624V 68AH3148
Product Name Resistors - Chip Resistor - Surface Mount Res, 620K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 620000 ohms 620000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details