Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J623V

Description
RES 62K OHM 5% 1/4W 0603
Datasheet
Description
RES 62K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J623V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J623V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J623V
RES 62K OHM 5% 1/4W 0603

RES 62K OHM 5% 1/4W 0603

Supplier's Site
Res, 62K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1031
Res, 62K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1031
RES, 62K, 5%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 62K, 5%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2030
Res, 62K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2030
RES, 62K, 5%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 62K, 5%, 0.25W, 0603, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J623V 68AH1031
Product Name Resistors - Chip Resistor - Surface Mount Res, 62K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 62000 ohms 62000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details