Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J621V

Description
RES 620 OHM 5% 1/4W 0603
Datasheet
Description
RES 620 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J621V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J621V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J621V
RES 620 OHM 5% 1/4W 0603

RES 620 OHM 5% 1/4W 0603

Supplier's Site
Res, 620R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1030
Res, 620R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1030
RES, 620R, 5%, 0.25W, 0603, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 620R, 5%, 0.25W, 0603, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 620R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3145
Res, 620R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3145
RES, 620R, 5%, 0.25W, 0603, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 620R, 5%, 0.25W, 0603, THICK FILM; Resistance:620ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J621V 68AH1030
Product Name Resistors - Chip Resistor - Surface Mount Res, 620R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details