Panasonic Chip Resistor - Surface Mount ERJ-UP3J5R6V

Description
RES 5.6 OHM 5% 1/4W 0603
Datasheet
Description
RES 5.6 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3J5R6V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J5R6V
Chip Resistor - Surface Mount ERJ-UP3J5R6V
RES 5.6 OHM 5% 1/4W 0603

RES 5.6 OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 5R6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2021
Res, 5R6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2021
RES, 5R6, 5%, 0.25W, 0603, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 5R6, 5%, 0.25W, 0603, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2020
Res, 5R6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2020
RES, 5R6, 5%, 0.25W, 0603, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 5R6, 5%, 0.25W, 0603, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3J5R6V 68AH2021
Product Name Chip Resistor - Surface Mount Res, 5R6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details