Panasonic Res, 56K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J563V

Description
RES, 56K, 5%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 56K, 5%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1028
Res, 56K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1028
RES, 56K, 5%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 56K, 5%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2027
Res, 56K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2027
RES, 56K, 5%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 56K, 5%, 0.25W, 0603, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1028
Product Name Res, 56K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details