Panasonic Res, 56R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J560V

Description
RES, 56R, 5%, 0.25W, 0603, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 56R, 5%, 0.25W, 0603, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2023
Res, 56R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2023
RES, 56R, 5%, 0.25W, 0603, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 56R, 5%, 0.25W, 0603, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3138
Res, 56R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3138
RES, 56R, 5%, 0.25W, 0603, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 56R, 5%, 0.25W, 0603, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3J560V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J560V
Chip Resistor - Surface Mount ERJ-UP3J560V
RES 56 OHM 5% 1/4W 0603

RES 56 OHM 5% 1/4W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J560V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J560V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J560V
RES 56 OHM 5% 1/4W 0603

RES 56 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors
Product Number 68AH2023 ERJ-UP3J560V ERJ-UP3J560V
Product Name Res, 56R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573261 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers