Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J514V

Description
RES 510K OHM 5% 1/4W 0603
Datasheet
Description
RES 510K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J514V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J514V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J514V
RES 510K OHM 5% 1/4W 0603

RES 510K OHM 5% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP3J514V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J514V
Chip Resistor - Surface Mount ERJ-UP3J514V
RES 510K OHM 5% 1/4W 0603

RES 510K OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 510K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3136
Res, 510K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3136
RES, 510K, 5%, 0.25W, 0603, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 510K, 5%, 0.25W, 0603, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3137
Res, 510K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3137
RES, 510K, 5%, 0.25W, 0603, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 510K, 5%, 0.25W, 0603, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-UP3J514V ERJ-UP3J514V 68AH3136
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 510K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 510000 ohms 510000 ohms 510000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details