Panasonic Res, 51R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J510V

Description
RES, 51R, 5%, 0.25W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 5%, 0.25W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3131
Res, 51R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3131
RES, 51R, 5%, 0.25W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 51R, 5%, 0.25W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1026
Res, 51R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1026
RES, 51R, 5%, 0.25W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 51R, 5%, 0.25W, 0603, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J510V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J510V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J510V
RES 51 OHM 5% 1/4W 0603

RES 51 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH3131 ERJ-UP3J510V
Product Name Res, 51R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details