Panasonic Res, 470K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J474V

Description
RES, 470K, 5%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 470K, 5%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3129
Res, 470K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3129
RES, 470K, 5%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 470K, 5%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3128
Res, 470K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3128
RES, 470K, 5%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 470K, 5%, 0.25W, 0603, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3129
Product Name Res, 470K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details