Panasonic Res, 47K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J473V

Description
RES, 47K, 5%, 0.25W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 5%, 0.25W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1025
Res, 47K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1025
RES, 47K, 5%, 0.25W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 47K, 5%, 0.25W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3127
Res, 47K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3127
RES, 47K, 5%, 0.25W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 47K, 5%, 0.25W, 0603, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1025
Product Name Res, 47K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 47000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details