Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J470V

Description
RES 47 OHM 5% 1/4W 0603
Datasheet
Description
RES 47 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J470V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J470V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J470V
RES 47 OHM 5% 1/4W 0603

RES 47 OHM 5% 1/4W 0603

Supplier's Site
Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3125
Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3125
RES, 47R, 5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 47R, 5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1022
Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1022
RES, 47R, 5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 47R, 5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3J470V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J470V
Chip Resistor - Surface Mount ERJ-UP3J470V
RES 47 OHM 5% 1/4W 0603

RES 47 OHM 5% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-UP3J470V 68AH3125 ERJ-UP3J470V
Product Name Resistors - Chip Resistor - Surface Mount Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details