Panasonic Res, 430K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J434V

Description
RES, 430K, 5%, 0.25W, 0603, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 430K, 5%, 0.25W, 0603, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 430K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1021
Res, 430K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1021
RES, 430K, 5%, 0.25W, 0603, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 430K, 5%, 0.25W, 0603, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2017
Res, 430K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2017
RES, 430K, 5%, 0.25W, 0603, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 430K, 5%, 0.25W, 0603, THICK FILM; Resistance:430kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J434V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J434V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J434V
RES 430K OHM 5% 1/4W 0603

RES 430K OHM 5% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP3J434V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J434V
Chip Resistor - Surface Mount ERJ-UP3J434V
RES 430K OHM 5% 1/4W 0603

RES 430K OHM 5% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 68AH1021 ERJ-UP3J434V ERJ-UP3J434V
Product Name Res, 430K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 430000 ohms 430000 ohms 430000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details