Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J433V

Description
RES 43K OHM 5% 1/4W 0603
Datasheet
Description
RES 43K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J433V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J433V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J433V
RES 43K OHM 5% 1/4W 0603

RES 43K OHM 5% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP3J433V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J433V
Chip Resistor - Surface Mount ERJ-UP3J433V
RES 43K OHM 5% 1/4W 0603

RES 43K OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 43K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2016
Res, 43K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2016
RES, 43K, 5%, 0.25W, 0603, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 43K, 5%, 0.25W, 0603, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3124
Res, 43K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3124
RES, 43K, 5%, 0.25W, 0603, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 43K, 5%, 0.25W, 0603, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-UP3J433V ERJ-UP3J433V 68AH2016
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 43K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 43000 ohms 43000 ohms 43000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details