Panasonic Res, 43R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J430V

Description
RES, 43R, 5%, 0.25W, 0603, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 43R, 5%, 0.25W, 0603, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 43R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3121
Res, 43R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3121
RES, 43R, 5%, 0.25W, 0603, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 43R, 5%, 0.25W, 0603, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2013
Res, 43R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2013
RES, 43R, 5%, 0.25W, 0603, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 43R, 5%, 0.25W, 0603, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J430V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J430V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J430V
RES 43 OHM 5% 1/4W 0603

RES 43 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH3121 ERJ-UP3J430V
Product Name Res, 43R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 43 ohms 43 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers