Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J3R9V

Description
RES 3.9 OHM 5% 1/4W 0603
Datasheet
Description
RES 3.9 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J3R9V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J3R9V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J3R9V
RES 3.9 OHM 5% 1/4W 0603

RES 3.9 OHM 5% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP3J3R9V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J3R9V
Chip Resistor - Surface Mount ERJ-UP3J3R9V
RES 3.9 OHM 5% 1/4W 0603

RES 3.9 OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 3R9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3100
Res, 3R9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3100
RES, 3R9, 5%, 0.25W, 0603, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 3R9, 5%, 0.25W, 0603, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1997
Res, 3R9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1997
RES, 3R9, 5%, 0.25W, 0603, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 3R9, 5%, 0.25W, 0603, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-UP3J3R9V ERJ-UP3J3R9V 68AH3100
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3R9, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details