Panasonic Res, 3R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J3R0V

Description
RES, 3R, 5%, 0.25W, 0603, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 3R, 5%, 0.25W, 0603, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3096
Res, 3R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3096
RES, 3R, 5%, 0.25W, 0603, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 3R, 5%, 0.25W, 0603, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1011
Res, 3R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1011
RES, 3R, 5%, 0.25W, 0603, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 3R, 5%, 0.25W, 0603, THICK FILM; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3096
Product Name Res, 3R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers