Panasonic Res, 39K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J393V

Description
RES, 39K, 5%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 39K, 5%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2009
Res, 39K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2009
RES, 39K, 5%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 39K, 5%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2010
Res, 39K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2010
RES, 39K, 5%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 39K, 5%, 0.25W, 0603, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J393V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J393V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J393V
RES 39K OHM 5% 1/4W 0603

RES 39K OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH2009 ERJ-UP3J393V
Product Name Res, 39K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 39000 ohms 39000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers