Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J390V

Description
RES 39 OHM 5% 1/4W 0603
Datasheet
Description
RES 39 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J390V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J390V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J390V
RES 39 OHM 5% 1/4W 0603

RES 39 OHM 5% 1/4W 0603

Supplier's Site
Res, 39R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1019
Res, 39R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1019
RES, 39R, 5%, 0.25W, 0603, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 39R, 5%, 0.25W, 0603, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3116
Res, 39R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3116
RES, 39R, 5%, 0.25W, 0603, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 39R, 5%, 0.25W, 0603, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3J390V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J390V
Chip Resistor - Surface Mount ERJ-UP3J390V
RES 39 OHM 5% 1/4W 0603

RES 39 OHM 5% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-UP3J390V 68AH1019 ERJ-UP3J390V
Product Name Resistors - Chip Resistor - Surface Mount Res, 39R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details