Panasonic Res, 360K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J364V

Description
RES, 360K, 5%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 360K, 5%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 360K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3115
Res, 360K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3115
RES, 360K, 5%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 360K, 5%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2005
Res, 360K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2005
RES, 360K, 5%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 360K, 5%, 0.25W, 0603, THICK FILM; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3115
Product Name Res, 360K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 360000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details