Panasonic Res, 360R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J361V

Description
RES, 360R, 5%, 0.25W, 0603, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 360R, 5%, 0.25W, 0603, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 360R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1016
Res, 360R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1016
RES, 360R, 5%, 0.25W, 0603, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 360R, 5%, 0.25W, 0603, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2003
Res, 360R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2003
RES, 360R, 5%, 0.25W, 0603, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 360R, 5%, 0.25W, 0603, THICK FILM; Resistance:360ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J361V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J361V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J361V
RES 360 OHM 5% 1/4W 0603

RES 360 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH1016 ERJ-UP3J361V
Product Name Res, 360R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 360 ohms 360 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2176317-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details