Panasonic Chip Resistor - Surface Mount ERJ-UP3J334V

Description
RES 330K OHM 5% 1/4W 0603
Datasheet
Description
RES 330K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3J334V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J334V
Chip Resistor - Surface Mount ERJ-UP3J334V
RES 330K OHM 5% 1/4W 0603

RES 330K OHM 5% 1/4W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J334V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J334V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J334V
RES 330K OHM 5% 1/4W 0603

RES 330K OHM 5% 1/4W 0603

Supplier's Site
Res, 330K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1015
Res, 330K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1015
RES, 330K, 5%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330K, 5%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3112
Res, 330K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3112
RES, 330K, 5%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 330K, 5%, 0.25W, 0603, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-UP3J334V ERJ-UP3J334V 68AH1015
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 330K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 330000 ohms 330000 ohms 330000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details