Panasonic Res, 33R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J330V

Description
RES, 33R, 5%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 5%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3107
Res, 33R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3107
RES, 33R, 5%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 33R, 5%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2000
Res, 33R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2000
RES, 33R, 5%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 33R, 5%, 0.25W, 0603, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3107
Product Name Res, 33R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details