RES 30K OHM 5% 1/4W 0603
RES 30K OHM 5% 1/4W 0603
RES, 30K, 5%, 0.25W, 0603, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
RES, 30K, 5%, 0.25W, 0603, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | ERJ-UP3J303V | ERJ-UP3J303V | 68AH1013 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 30K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] | |
| Resistance Range | 30000 ohms | 30000 ohms | 30000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |