Panasonic Res, 3K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J302V

Description
RES, 3K, 5%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 5%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1012
Res, 3K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1012
RES, 3K, 5%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K, 5%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3103
Res, 3K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3103
RES, 3K, 5%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K, 5%, 0.25W, 0603, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J302V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J302V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J302V
RES 3K OHM 5% 1/4W 0603

RES 3K OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH1012 ERJ-UP3J302V
Product Name Res, 3K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details