Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J301V

Description
RES 300 OHM 5% 1/4W 0603
Datasheet
Description
RES 300 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J301V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J301V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J301V
RES 300 OHM 5% 1/4W 0603

RES 300 OHM 5% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP3J301V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J301V
Chip Resistor - Surface Mount ERJ-UP3J301V
RES 300 OHM 5% 1/4W 0603

RES 300 OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 300R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1999
Res, 300R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1999
RES, 300R, 5%, 0.25W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 300R, 5%, 0.25W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3102
Res, 300R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3102
RES, 300R, 5%, 0.25W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 300R, 5%, 0.25W, 0603, THICK FILM; Resistance:300ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-UP3J301V ERJ-UP3J301V 68AH1999
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 300R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details