Panasonic Res, 2R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J2R2V

Description
RES, 2R2, 5%, 0.25W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 2R2, 5%, 0.25W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0997
Res, 2R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0997
RES, 2R2, 5%, 0.25W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 2R2, 5%, 0.25W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1979
Res, 2R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1979
RES, 2R2, 5%, 0.25W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 2R2, 5%, 0.25W, 0603, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0997
Product Name Res, 2R2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details