Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J272V

Description
RES 2.7K OHM 5% 1/4W 0603
Datasheet
Description
RES 2.7K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J272V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J272V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J272V
RES 2.7K OHM 5% 1/4W 0603

RES 2.7K OHM 5% 1/4W 0603

Supplier's Site
Res, 2K7, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1009
Res, 2K7, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1009
RES, 2K7, 5%, 0.25W, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K7, 5%, 0.25W, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3093
Res, 2K7, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3093
RES, 2K7, 5%, 0.25W, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K7, 5%, 0.25W, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3J272V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J272V
Chip Resistor - Surface Mount ERJ-UP3J272V
RES 2.7K OHM 5% 1/4W 0603

RES 2.7K OHM 5% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-UP3J272V 68AH1009 ERJ-UP3J272V
Product Name Resistors - Chip Resistor - Surface Mount Res, 2K7, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details