Panasonic Chip Resistor - Surface Mount ERJ-UP3J271V

Description
RES 270 OHM 5% 1/4W 0603
Datasheet
Description
RES 270 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3J271V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J271V
Chip Resistor - Surface Mount ERJ-UP3J271V
RES 270 OHM 5% 1/4W 0603

RES 270 OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 270R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1994
Res, 270R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1994
RES, 270R, 5%, 0.25W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 270R, 5%, 0.25W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1008
Res, 270R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1008
RES, 270R, 5%, 0.25W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 270R, 5%, 0.25W, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J271V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J271V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J271V
RES 270 OHM 5% 1/4W 0603

RES 270 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-UP3J271V 68AH1994 ERJ-UP3J271V
Product Name Chip Resistor - Surface Mount Res, 270R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details