Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J241V

Description
RES 240 OHM 5% 1/4W 0603
Datasheet
Description
RES 240 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J241V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J241V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J241V
RES 240 OHM 5% 1/4W 0603

RES 240 OHM 5% 1/4W 0603

Supplier's Site
Res, 240R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3090
Res, 240R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3090
RES, 240R, 5%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 240R, 5%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1989
Res, 240R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1989
RES, 240R, 5%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 240R, 5%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J241V 68AH3090
Product Name Resistors - Chip Resistor - Surface Mount Res, 240R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 240 ohms 240 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details