Panasonic Res, 24R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J240V

Description
RES, 24R, 5%, 0.25W, 0603, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 24R, 5%, 0.25W, 0603, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1005
Res, 24R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1005
RES, 24R, 5%, 0.25W, 0603, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 24R, 5%, 0.25W, 0603, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3089
Res, 24R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3089
RES, 24R, 5%, 0.25W, 0603, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 24R, 5%, 0.25W, 0603, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1005
Product Name Res, 24R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details