Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J224V

Description
RES 220K OHM 5% 1/4W 0603
Datasheet
Description
RES 220K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J224V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J224V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J224V
RES 220K OHM 5% 1/4W 0603

RES 220K OHM 5% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP3J224V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J224V
Chip Resistor - Surface Mount ERJ-UP3J224V
RES 220K OHM 5% 1/4W 0603

RES 220K OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 220K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1004
Res, 220K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1004
RES, 220K, 5%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220K, 5%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3088
Res, 220K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3088
RES, 220K, 5%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220K, 5%, 0.25W, 0603, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-UP3J224V ERJ-UP3J224V 68AH1004
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 220K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 220000 ohms 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567481P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details